Alpha Wire Hook-up Wire 1854/19 BK005

Description
100' BLACK HOOK-UP, 24 A
Request a Quote
Description
100' BLACK HOOK-UP, 24 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1854/19 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854/19 BK005
Hook-up Wire 1854/19 BK005
100' BLACK HOOK-UP, 24 A

100' BLACK HOOK-UP, 24 A

Buy Now
Hook Up Wire - 8426078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426078
Hook Up Wire 8426078
Alpha Wire 1854/19 BK005 Hook Up Wire

Alpha Wire 1854/19 BK005 Hook Up Wire

Supplier's Site
1854/19 BK005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Black - 100ft - ALP1854/19-BK005 - Lapp Tannehill
Savage, MN, United States
1854/19 BK005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
ALP1854/19-BK005
1854/19 BK005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Black - 100ft ALP1854/19-BK005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 1854/19 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 1854/19 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V - 70135423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V
70135423
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V 70135423
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1854/19 BK005 8426078 ALP1854/19-BK005 70135423
Product Name Hook-up Wire Hook Up Wire 1854/19 BK005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - Black - 100ft Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.043 in.; -55 degC; 105 degC; 600 V
Approvals Military mil-w-16878e/1 CA Prop 65 MIL-W-16878E
Nominal Diameter 0.0449 inch (1.14 mm) 0.0450 inch (1.14 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 19/0.13 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 185105-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details