Alpha Wire Hook-up Wire 1852 GR001

Description
1852 GREEN 1000 FT
Request a Quote
Description
1852 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1852 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1852 GR001
Hook-up Wire 1852 GR001
1852 GREEN 1000 FT

1852 GREEN 1000 FT

Buy Now
Hook Up Wire - 1214250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1214250
Hook Up Wire 1214250
Alpha Wire 1852 GR001 Hook Up Wire

Alpha Wire 1852 GR001 Hook Up Wire

Supplier's Site
1852 GR001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft - ALP1852-GR001 - Lapp Tannehill
Savage, MN, United States
1852 GR001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft
ALP1852-GR001
1852 GR001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft ALP1852-GR001
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, 1852 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1852 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, 1852 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1852 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1852 GR001 1214250 ALP1852-GR001
Product Name Hook-up Wire Hook Up Wire 1852 GR001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 600V - Green - 1000ft
Nominal Diameter 0.0350 inch (0.8900 mm) 0.0350 inch (0.8890 mm)
Wire Conductor Copper Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.12 mm
Approvals CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 161835-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details