Alpha Wire Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire 1851 WH005

Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire - 88K2115 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire
88K2115
Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire 88K2115
HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2115
Product Name Hook Up Wire, 100Ft, 30Awg, Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details