Alpha Wire Hook-up Wire 1850 WH005

Description
100' WHITE HOOK-UP, 32 AWG
Request a Quote
Description
100' WHITE HOOK-UP, 32 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1850 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1850 WH005
Hook-up Wire 1850 WH005
100' WHITE HOOK-UP, 32 AWG

100' WHITE HOOK-UP, 32 AWG

Buy Now
Hook Up Wire - 2778068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778068
Hook Up Wire 2778068
Alpha Wire 1850 WH005 Hook Up Wire

Alpha Wire 1850 WH005 Hook Up Wire

Supplier's Site
1850 WH005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 100ft - ALP1850-WH005 - Lapp Tannehill
Savage, MN, United States
1850 WH005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 100ft
ALP1850-WH005
1850 WH005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 100ft ALP1850-WH005
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1850 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1850 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1850 WH005 2778068 ALP1850-WH005
Product Name Hook-up Wire Hook Up Wire 1850 WH005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - White - 100ft
North American 32 AWG 32 AWG 32 AWG
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
Stranding Type 7
Approvals CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 065103-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details