Alpha Wire Hook-up Wire 1850 GR005

Description
100' GRN HOOK-UP, 32 AWG
Request a Quote
Description
100' GRN HOOK-UP, 32 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1850 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1850 GR005
Hook-up Wire 1850 GR005
100' GRN HOOK-UP, 32 AWG

100' GRN HOOK-UP, 32 AWG

Buy Now
Hook Up Wire - 2778066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778066
Hook Up Wire 2778066
Alpha Wire 1850 GR005 Hook Up Wire

Alpha Wire 1850 GR005 Hook Up Wire

Supplier's Site
1850 GR005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Green - 100ft - ALP1850-GR005 - Lapp Tannehill
Savage, MN, United States
1850 GR005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Green - 100ft
ALP1850-GR005
1850 GR005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Green - 100ft ALP1850-GR005
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 1850 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 32 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 1850 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1850 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.029 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1850 GR005 2778066 ALP1850-GR005
Product Name Hook-up Wire Hook Up Wire 1850 GR005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 32 AWG - 7/40 Stranded Conductor - Tinned Copper - 600V - Green - 100ft
North American 32 AWG 32 AWG 32 AWG
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
Stranding Type 7
Approvals CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 128613-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details