Alpha Wire Multi-Conductor & Paired Cables 1827C SL001

Description
1827C SLATE 1000 FT
Request a Quote Datasheet
Description
1827C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1827C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1827C SL001
Multi-Conductor & Paired Cables 1827C SL001
1827C SLATE 1000 FT

1827C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1827CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1827CSL001-ND
Multiple Conductor Cables 1827CSL001-ND
7 Conductor Multi-Conductor Cable Slate 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Slate 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG & 18 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1827C SL001 - ALP1827C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG & 18 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1827C SL001
ALP1827C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG & 18 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1827C SL001 ALP1827C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1827C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1827C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1827C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1827C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Composite Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire - 66F2183 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Composite Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
66F2183
Unshielded Composite Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 66F2183
UNSHIELDED COMPOSITE CABLE 7 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED COMPOSITE CABLE 7 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1827C SL001 1827CSL001-ND ALP1827C-SL001 66F2183
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG & 18 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1827C SL001 Unshielded Composite Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers