Alpha Wire Hook-up Wire 1808 BR001

Description
1808 BROWN 1000 FT
Request a Quote
Description
1808 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1808 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1808 BR001
Hook-up Wire 1808 BR001
1808 BROWN 1000 FT

1808 BROWN 1000 FT

Buy Now
1808 BR001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft - ALP1808-BR001 - Lapp Tannehill
Savage, MN, United States
1808 BR001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft
ALP1808-BR001
1808 BR001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft ALP1808-BR001
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 1808 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 1808 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1808 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1808 BR001 ALP1808-BR001
Product Name Hook-up Wire 1808 BR001 - Alpha Wire - UL 1516 - Wire Wrap - 24 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft
Approvals UL Listing Mark; UL 1516
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 189651-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers