Alpha Wire Hook-up Wire 1807 WH005

Description
1807 WHITE 100 FT
Request a Quote
Description
1807 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1807 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1807 WH005
Hook-up Wire 1807 WH005
1807 WHITE 100 FT

1807 WHITE 100 FT

Buy Now
1807 WH005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft - ALP1807-WH005 - Lapp Tannehill
Savage, MN, United States
1807 WH005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft
ALP1807-WH005
1807 WH005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft ALP1807-WH005
Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, White, 100ft, 1807 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1523, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, White, 100ft, 1807 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1807 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1523 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site
Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -70 degC; White - 70140322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -70 degC; White
70140322
Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -70 degC; White 70140322
-70 to 150°C, Ethylene-Tetrafluoro ethylene Copolymer Insulated Tefzelâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex

-70 to 150°C, Ethylene-Tetrafluoroethylene Copolymer Insulated Tefzel® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1807 WH005 ALP1807-WH005 70140322
Product Name Hook-up Wire 1807 WH005 - Alpha Wire - UL 1523 - Wire Wrap - 26 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -70 degC; White
Approvals UL Listing Mark; UL 1523 UL Listing Mark; UL Recognized
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -70 to 150 C (-94 to 302 F) -70 to ? C (-94 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441346 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details