Alpha Wire Hook-up Wire 1805 YL001

Description
1805 YELLOW 1000 FT
Request a Quote
Description
1805 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1805 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1805 YL001
Hook-up Wire 1805 YL001
1805 YELLOW 1000 FT

1805 YELLOW 1000 FT

Buy Now
1805 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft - ALP1805-YL001 - Lapp Tannehill
Savage, MN, United States
1805 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
ALP1805-YL001
1805 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft ALP1805-YL001
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 1805 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 1805 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1805 YL001 ALP1805-YL001
Product Name Hook-up Wire 1805 YL001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
Approvals UL Listing Mark; UL 1516
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details