Alpha Wire Hook-up Wire 1805 WH005

Description
100' WHITE HOOK UP WIRE
Request a Quote
Description
100' WHITE HOOK UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1805 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1805 WH005
Hook-up Wire 1805 WH005
100' WHITE HOOK UP WIRE

100' WHITE HOOK UP WIRE

Buy Now
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; White - 70140287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; White
70140287
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; White 70140287
-70 to 150°C Operating Temperature, UL AWM Style 1516, Hook-Up Wire Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex life. Tem

-70 to 150°C Operating Temperature, UL AWM Style 1516, Hook-Up Wire
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor. Color-coded Tefzel insulation. High cut-through and abrasion resistance. Long flex life. Tem

Supplier's Site
1805 WH005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft - ALP1805-WH005 - Lapp Tannehill
Savage, MN, United States
1805 WH005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft
ALP1805-WH005
1805 WH005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft ALP1805-WH005
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, White, 100ft, 1805 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, White, 100ft, 1805 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1805 WH005 70140287 ALP1805-WH005
Product Name Hook-up Wire Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -70 degC; White 1805 WH005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - White - 100ft
Approvals UL Listing Mark; UL Recognized UL Listing Mark; UL 1516
Rated Temperature -70 to ? C (-94 to ? F) -70 to 150 C (-94 to 302 F)
Wire Insulation Tefzel; Ethylene-Tetrafluoroethylene Copolymer Tefzel; ETFE
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0186433001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details