Alpha Wire Hook Up Wire 1805 SL005

Description
Alpha Wire 1805 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1805 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2849845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849845
Hook Up Wire 2849845
Alpha Wire 1805 SL005 Hook Up Wire

Alpha Wire 1805 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1805 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1805 SL005
Hook-up Wire 1805 SL005
1805 SLATE 100 FT

1805 SLATE 100 FT

Buy Now
1805 SL005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 100ft - ALP1805-SL005 - Lapp Tannehill
Savage, MN, United States
1805 SL005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 100ft
ALP1805-SL005
1805 SL005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 100ft ALP1805-SL005
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Gray, 100ft, 1805 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Gray, 100ft, 1805 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2849845 1805 SL005 ALP1805-SL005
Product Name Hook Up Wire Hook-up Wire 1805 SL005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Gray - 100ft
Rated Temperature 180 C (356 F) -70 to 150 C (-94 to 302 F)
Wire Conductor Copper Copper
North American 30 AWG 30 AWG
International 0.0500 mm² (7.75E-5 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 104055-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1853955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details