Alpha Wire Hook-up Wire 1805 GR001

Description
1805 GREEN 1000 FT
Request a Quote
Description
1805 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1805 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1805 GR001
Hook-up Wire 1805 GR001
1805 GREEN 1000 FT

1805 GREEN 1000 FT

Buy Now
1805 GR001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft - ALP1805-GR001 - Lapp Tannehill
Savage, MN, United States
1805 GR001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft
ALP1805-GR001
1805 GR001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft ALP1805-GR001
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Green, 1000ft, 1805 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Green, 1000ft, 1805 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1805 GR001 ALP1805-GR001
Product Name Hook-up Wire 1805 GR001 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft
Approvals UL Listing Mark; UL 1516
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -70 to 150 C (-94 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details