Alpha Wire Hook-up Wire 1805 BR005

Description
1805 BROWN 100 FT
Request a Quote
Description
1805 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1805 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1805 BR005
Hook-up Wire 1805 BR005
1805 BROWN 100 FT

1805 BROWN 100 FT

Buy Now
Hook Up Wire - 2849839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849839
Hook Up Wire 2849839
Alpha Wire 1805 BR005 Hook Up Wire

Alpha Wire 1805 BR005 Hook Up Wire

Supplier's Site
1805 BR005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft - ALP1805-BR005 - Lapp Tannehill
Savage, MN, United States
1805 BR005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft
ALP1805-BR005
1805 BR005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft ALP1805-BR005
Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Brown, 100ft, 1805 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1516, Wire Wrap / Hook-up Wire is suitable for use in internal wiring not subjected to movement or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Brown, 100ft, 1805 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1805 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1516 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -94°F to 302°F -70°C to 150°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1805 BR005 2849839 ALP1805-BR005
Product Name Hook-up Wire Hook Up Wire 1805 BR005 - Alpha Wire - UL 1516 - Wire Wrap - 30 AWG - ETFE Insulation - Solid Conductor -Silver Coated Copper - Brown - 100ft
Rated Temperature 180 C (356 F) -70 to 150 C (-94 to 302 F)
Wire Conductor Copper Copper
North American 30 AWG 30 AWG
International 0.0500 mm² (7.75E-5 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 156349-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details