Alpha Wire Multi-Conductor & Paired Cables 1772 YL001

Description
1772 YELLOW 1000 FT
Request a Quote Datasheet
Description
1772 YELLOW 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1772 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1772 YL001
Multi-Conductor & Paired Cables 1772 YL001
1772 YELLOW 1000 FT

1772 YELLOW 1000 FT

Buy Now
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire - 04F5666 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire
04F5666
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire 04F5666
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Shielded; Drop Ship:Yes; Shielding Coverage:95%; Shielding Material:Tinned Copper Braid RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Shielded; Drop Ship:Yes; Shielding Coverage:95%; Shielding Material:Tinned Copper Braid RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 1000ft - Alpha 1772 YL001 - ALP1772-YL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 1000ft - Alpha 1772 YL001
ALP1772-YL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 1000ft - Alpha 1772 YL001 ALP1772-YL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 1000ft, 1772 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1772 YL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 25 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.239 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Black, 1000ft, 1772 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1772 YL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 25 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.239 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1772 YL001 04F5666 ALP1772-YL001
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 25 AWG 4 Conductor - Black - 600V - 1000ft - Alpha 1772 YL001
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details