2 Conductor Multi-Conductor Cable Orange 23 AWG Braid 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Orange, 100ft, 1771 OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1771 OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 23 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
MULTICONDUCTOR, BRAID SHIELDED CABLE, 1771 ORANGE 100 FT
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1771 OR005 | 1771OR005-ND | ALP1771-OR005 | 28B6554 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 23 AWG 2 Conductor - Orange - 600V - 100ft - Alpha 1771 OR005 | Multiconductor, Braid Shielded Cable, 1771 Orange 100 Ft Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper | Copper; Bare copper | ||
| Cable Shielding | Braid | Braid; Braid |