Alpha Wire Multiple Conductor Cables 1738C SL001

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1738CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1738CSL001-ND
Multiple Conductor Cables 1738CSL001-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1738C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1738C SL001
Multi-Conductor & Paired Cables 1738C SL001
1738C SLATE 1000 FT

1738C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1738C SL001 - ALP1738C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1738C SL001
ALP1738C-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1738C SL001 ALP1738C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1738C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1738C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1738C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1738C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 02F8181 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
02F8181
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 02F8181
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.21 in.; 0.016 in.; 0.020 in.; PVC; 75 deg - 70140030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.21 in.; 0.016 in.; 0.020 in.; PVC; 75 deg
70140030
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.21 in.; 0.016 in.; 0.020 in.; PVC; 75 deg 70140030
PVC Jacket Braid Shield Multiconductor, Braided Bare Copper Shield, 0.016 in. Insulation Each conductor stranded tinned copper. Color-coded polyvinylchloride insulation. Braided copper shield. Gray polyvinylchloride jacket. Nom. Jacket Thickness: .020". Temp. Range: –20°C to +80°C. 300 V. UL 1108 — 1 Conductor, UL 2095 — multiconductor. (UL Type CM, CSA PCC FT4). Clear polyester wrap.

PVC Jacket Braid Shield Multiconductor, Braided Bare Copper Shield, 0.016 in. Insulation
Each conductor stranded tinned copper. Color-coded polyvinylchloride insulation. Braided copper shield. Gray polyvinylchloride jacket. Nom. Jacket Thickness: .020". Temp. Range: –20°C to +80°C. 300 V. UL 1108 — 1 Conductor, UL 2095 — multiconductor. (UL Type CM, CSA PCC FT4).
Clear polyester wrap.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1738CSL001-ND 1738C SL001 ALP1738C-SL001 02F8181 70140030
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1738C SL001 Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Cable, Shielded; 4; 22 AWG; 7 x 30; 0.21 in.; 0.016 in.; 0.020 in.; PVC; 75 deg
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Braid Braid; Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details