20 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 1728 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1728 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.462 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:20Conduct
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1728SL002-ND | 1728 SL002 | ALP1728-SL002 | 02F8984 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 20 Conductor - Gray - 600V - 500ft - Alpha 1728 SL002 | Shielded Multiconductor Cable, 20 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |