Alpha Wire Hook-up Wire 172619 VI001

Description
172619 Violet 1000 FT
Request a Quote
Description
172619 Violet 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 172619 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
172619 VI001
Hook-up Wire 172619 VI001
172619 Violet 1000 FT

172619 Violet 1000 FT

Buy Now
172619 VI001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft - ALP172619-VI001 - Lapp Tannehill
Savage, MN, United States
172619 VI001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft
ALP172619-VI001
172619 VI001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft ALP172619-VI001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, 172619 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, 172619 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 172619 VI001 ALP172619-VI001
Product Name Hook-up Wire 172619 VI001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details