Alpha Wire Hook-up Wire 172619 BR005

Description
172619 Brown 100 FT
Request a Quote
Description
172619 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 172619 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
172619 BR005
Hook-up Wire 172619 BR005
172619 Brown 100 FT

172619 Brown 100 FT

Buy Now
172619 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft - ALP172619-BR005 - Lapp Tannehill
Savage, MN, United States
172619 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft
ALP172619-BR005
172619 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft ALP172619-BR005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 172619 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 172619 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 172619 BR005 ALP172619-BR005
Product Name Hook-up Wire 172619 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details