Alpha Wire Hook-up Wire 172619 BL001

Description
172619 BLUE 1000 FT
Request a Quote
Description
172619 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 172619 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
172619 BL001
Hook-up Wire 172619 BL001
172619 BLUE 1000 FT

172619 BLUE 1000 FT

Buy Now
172619 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft - ALP172619-BL001 - Lapp Tannehill
Savage, MN, United States
172619 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft
ALP172619-BL001
172619 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft ALP172619-BL001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 172619 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 172619 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 172619 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 172619 BL001 ALP172619-BL001
Product Name Hook-up Wire 172619 BL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 26 AWG - 19/38 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 2441251 - RS Components, Ltd.
Specs
Nominal Diameter 0.0551 inch (1.4 mm)
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 0.18 mm
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details