Alpha Wire Multi-Conductor & Paired Cables 1712 SL001

Description
1712 SLATE 1000 FT
Request a Quote Datasheet
Description
1712 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1712 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1712 SL001
Multi-Conductor & Paired Cables 1712 SL001
1712 SLATE 1000 FT

1712 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1712SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1712SL001-ND
Multiple Conductor Cables 1712SL001-ND
2 Conductor Microphone Cable Slate 20 AWG Braid 1000.0' (304.8m)

2 Conductor Microphone Cable Slate 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F8976 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F8976
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F8976
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 2; 20 AWG; 26 x 34; 0.24 in.; 0.015 in.; 0.030 in.; PVC; 60 de - 70140442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 2; 20 AWG; 26 x 34; 0.24 in.; 0.015 in.; 0.030 in.; PVC; 60 de
70140442
Cable, Shielded; 2; 20 AWG; 26 x 34; 0.24 in.; 0.015 in.; 0.030 in.; PVC; 60 de 70140442
PVC Jacket Braid Shield Multiconductor, 20 AWG, 26⁄34 Strand, Braided Tinned Copper Shield Each conductor stranded, tinned copper. Color-coded polyethylene insulation .015". Cabled with fillers where necessary. Mylar wrap, braided tinned copper shield. Gray PVC jacket. –20°C to +80°C, 600 V. Passes UL VW-1 Flame Test. Clear polyester wrap.

PVC Jacket Braid Shield Multiconductor, 20 AWG, 26⁄34 Strand, Braided Tinned Copper Shield
Each conductor stranded, tinned copper. Color-coded polyethylene insulation .015". Cabled with fillers where necessary. Mylar wrap, braided tinned copper shield. Gray PVC jacket. –20°C to +80°C, 600 V. Passes UL VW-1 Flame Test.
Clear polyester wrap.

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 1712 SL001 - ALP1712-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 1712 SL001
ALP1712-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 1712 SL001 ALP1712-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 1712 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1712 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.221 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 1712 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1712 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.221 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 1712 SL001 1712SL001-ND 02F8976 70140442 ALP1712-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Cable, Shielded; 2; 20 AWG; 26 x 34; 0.24 in.; 0.015 in.; 0.030 in.; PVC; 60 de Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 1712 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Braid Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2500/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers