Alpha Wire Multiple Conductor Cables 1710 SL002

Description
2 Conductor Microphone Cable Slate 22 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Microphone Cable Slate 22 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1710SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1710SL002-ND
Multiple Conductor Cables 1710SL002-ND
2 Conductor Microphone Cable Slate 22 AWG Braid 500.0' (152.4m)

2 Conductor Microphone Cable Slate 22 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1710 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1710 SL002
Multi-Conductor & Paired Cables 1710 SL002
500' SLATE

500' SLATE

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire - 85K9624 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire
85K9624
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire 85K9624
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1710SL002-ND 1710 SL002 85K9624
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 1Kv; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2200/700-300 - WAGO
Specs
Application Instrumentation and Control
View Details
2 suppliers