Alpha Wire Multiple Conductor Cables 1709 SL005

Description
2 Conductor Microphone Cable Slate 24 AWG Spiral 100.0' (30.5m)
Request a Quote
Description
2 Conductor Microphone Cable Slate 24 AWG Spiral 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 02F8805, features two conductors made of 24 AWG tinned copper with a nominal insulation thickness of 0.016 inches, constructed from polyethylene. The cable is designed with a TC spiral shield providing a minimum of 90% coverage, which enhances its resistance to electromagnetic interference. The outer jacket is made of PVC with a nominal thickness of 0.030 inches and is colored slate. This cable has a voltage rating of 1000 VRMS and operates within a temperature range of -20 to 60°C. It has a characteristic impedance of 87 Ω and a nominal inductance of 0.22 µH/ft. The maximum pull tension is rated at 8.9 lbs, and the minimum bend radius is 10 times the cable diameter. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Engineers considering this cable for their projects should note its specifications for electrical performance and environmental compliance, which may be critical for applications requiring reliable signal integrity and adherence to regulatory standards.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 02F8805, features two conductors made of 24 AWG tinned copper with a nominal insulation thickness of 0.016 inches, constructed from polyethylene. The cable is designed with a TC spiral shield providing a minimum of 90% coverage, which enhances its resistance to electromagnetic interference. The outer jacket is made of PVC with a nominal thickness of 0.030 inches and is colored slate. This cable has a voltage rating of 1000 VRMS and operates within a temperature range of -20 to 60°C. It has a characteristic impedance of 87 Ω and a nominal inductance of 0.22 µH/ft. The maximum pull tension is rated at 8.9 lbs, and the minimum bend radius is 10 times the cable diameter. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Engineers considering this cable for their projects should note its specifications for electrical performance and environmental compliance, which may be critical for applications requiring reliable signal integrity and adherence to regulatory standards.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1709SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1709SL005-ND
Multiple Conductor Cables 1709SL005-ND
2 Conductor Microphone Cable Slate 24 AWG Spiral 100.0' (30.5m)

2 Conductor Microphone Cable Slate 24 AWG Spiral 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire - 02F8805 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
02F8805
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 02F8805
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 1709SL005-ND 02F8805
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Spiral
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8182-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/409-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers