Alpha Wire Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 1705 SL005

Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire - 02F8799 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
02F8799
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire 02F8799
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8799
Product Name Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 1Kv; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length - 3021099-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers