Alpha Wire 1655 RD001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft 1655 RD001

Description
Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 1655 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1655 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.259 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW
Description
Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 1655 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1655 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.259 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Suppliers

Company
Product
Description
Supplier Links
1655 RD001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft - ALP1655-RD001 - Lapp Tannehill
Savage, MN, United States
1655 RD001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft
ALP1655-RD001
1655 RD001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft ALP1655-RD001
Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 1655 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1655 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.259 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Alpha Wire's MIL-W-76B/Type HW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 1655 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1655 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.259 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -4°F to +176°F -20°C to +80°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type HW

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP1655-RD001
Product Name 1655 RD001 - Alpha Wire MIL-W-76B/Type HW PVC Hook-Up/Lead Wire - 8 AWG - 133/29 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.2590 inch (6.58 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0712673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details