Hook Up WIRE, 500FT, 18AWG, BLACK; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Conductor Size AWG:18AWG; Conductor Area CSA:-; Jacket Color:Black; No. of Max Strands x Strand Size:65 x 36AWG; Drop Ship:Yes RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9635 |
| Product Name | Hook Up Wire, 500Ft, 18Awg, Black; Reel Length (Imperial) Alpha Wire |
| Standards / Certifications | RoHS |