Alpha Wire Hook-up Wire 1636 RD002

Description
1636 RED 500 FT
Request a Quote
Description
1636 RED 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1636 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1636 RD002
Hook-up Wire 1636 RD002
1636 RED 500 FT

1636 RED 500 FT

Buy Now
1636 RD002 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 500ft - ALP1636-RD002 - Lapp Tannehill
Savage, MN, United States
1636 RD002 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 500ft
ALP1636-RD002
1636 RD002 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 500ft ALP1636-RD002
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 18 AWG, 65/36 Stranded Conductor, Tinned Copper, 5000V, Red, 500ft, 1636 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1636 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 5kV

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 18 AWG, 65/36 Stranded Conductor, Tinned Copper, 5000V, Red, 500ft, 1636 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1636 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 5kV

Supplier's Site
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000 - 70136151 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000
70136151
Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000 70136151
-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire Conductor: Stranded Tinned Copper Insulation: Color Coded Rubber Temperature Range: –30°C to +90°C Colors Available: 2

-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire

  • Conductor: Stranded Tinned Copper
  • Insulation: Color Coded Rubber
  • Temperature Range: –30°C to +90°C
  • Colors Available: 2
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1636 RD002 ALP1636-RD002 70136151
Product Name Hook-up Wire 1636 RD002 - Alpha Wire - Test Lead Wire - 18 AWG - EPR Insulation - 65/36 Stranded Conductor -Tinned Copper - 5000V - Red - 500ft Wire, Test Lead; 18 AWG; 65/36; 0.045 in.; 0.140 in.; -30 degC; 90 degC; 5000
Rated Voltage 5000 volts 5000 volts
Nominal Diameter 0.1370 inch (3.48 mm)
Rated Temperature -30 to 90 C (-22 to 194 F) -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0109493003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details