Alpha Wire Hook-up Wire 1632 RD002

Description
1632 RED 500 FT
Request a Quote
Description
1632 RED 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1632 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1632 RD002
Hook-up Wire 1632 RD002
1632 RED 500 FT

1632 RED 500 FT

Buy Now
1632 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 500ft - ALP1632-RD002 - Lapp Tannehill
Savage, MN, United States
1632 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 500ft
ALP1632-RD002
1632 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 500ft ALP1632-RD002
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Red, 500ft, 1632 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Red, 500ft, 1632 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1632 RD002 ALP1632-RD002
Product Name Hook-up Wire 1632 RD002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Red - 500ft
Rated Voltage 1500 volts
Nominal Diameter 0.1180 inch (3 mm)
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 102642-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details