Alpha Wire Hook-up Wire 1632 BK005

Description
1632 BLACK 100 FT
Request a Quote
Description
1632 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1632 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1632 BK005
Hook-up Wire 1632 BK005
1632 BLACK 100 FT

1632 BLACK 100 FT

Buy Now
Hook Up Wire - 2849822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849822
Hook Up Wire 2849822
Alpha Wire 1632 BK005 Hook Up Wire

Alpha Wire 1632 BK005 Hook Up Wire

Supplier's Site
Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500 - 70136142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500
70136142
Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500 70136142
-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire Conductor: Stranded Tinned Copper Insulation: Color Coded Rubber Temperature Range: –30°C to +90°C Colors Available: 2

-30 to +90°C Operating Temperature, Color-Coded Rubber Insulated Test Lead Wire

  • Conductor: Stranded Tinned Copper
  • Insulation: Color Coded Rubber
  • Temperature Range: –30°C to +90°C
  • Colors Available: 2
Supplier's Site
1632 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 100ft - ALP1632-BK005 - Lapp Tannehill
Savage, MN, United States
1632 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 100ft
ALP1632-BK005
1632 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 100ft ALP1632-BK005
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Black, 100ft, 1632 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Black, 100ft, 1632 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1632 BK005 2849822 70136142 ALP1632-BK005
Product Name Hook-up Wire Hook Up Wire Wire, Test Lead; 20 AWG; 41/36; 0.040 in.; 0.125 in.; -30 degC; 90 degC; 1500 1632 BK005 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 100ft
Rated Temperature 90 C (194 F) -30 to ? C (-22 to ? F) -30 to 90 C (-22 to 194 F)
Wire Conductor Copper; Tinned Copper Copper Copper
North American 20 AWG 20 AWG 20 AWG
Stranding Type 41
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details