Alpha Wire Hook-up Wire 1632 BK002

Description
1632 BLACK 500 FT
Request a Quote
Description
1632 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1632 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1632 BK002
Hook-up Wire 1632 BK002
1632 BLACK 500 FT

1632 BLACK 500 FT

Buy Now
1632 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 500ft - ALP1632-BK002 - Lapp Tannehill
Savage, MN, United States
1632 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 500ft
ALP1632-BK002
1632 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 500ft ALP1632-BK002
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Black, 500ft, 1632 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 1500V, Black, 500ft, 1632 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1632 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.118 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 1500V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1632 BK002 ALP1632-BK002
Product Name Hook-up Wire 1632 BK002 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 1500V - Black - 500ft
Rated Voltage 1500 volts
Nominal Diameter 0.1180 inch (3 mm)
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details