Alpha Wire Multi-Conductor & Paired Cables 1608 SL021

Description
1608 SLATE BOX 1000FT
Request a Quote Datasheet
Description
1608 SLATE BOX 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1608 SL021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1608 SL021
Multi-Conductor & Paired Cables 1608 SL021
1608 SLATE BOX 1000FT

1608 SLATE BOX 1000FT

Buy Now
Multiple Conductor Cables - 1608SL021-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1608SL021-ND
Multiple Conductor Cables 1608SL021-ND
8 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

Buy Now Datasheet
Cable, Telephone; Unshielded Flat (Oval); 8; 26 AWG; 7/34; 0.100 in.; 0.010 in. - 70139088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Telephone; Unshielded Flat (Oval); 8; 26 AWG; 7/34; 0.100 in.; 0.010 in.
70139088
Cable, Telephone; Unshielded Flat (Oval); 8; 26 AWG; 7/34; 0.100 in.; 0.010 in. 70139088
Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’. For Use with Appletalk Jacket Is Silver Satin Temperature Rating: 150 V 60°C

Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor
Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’.

  • For Use with Appletalk
  • Jacket Is Silver Satin
  • Temperature Rating: 150 V 60°C
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Network Cables
Product Number 1608 SL021 1608SL021-ND 70139088
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Telephone; Unshielded Flat (Oval); 8; 26 AWG; 7/34; 0.100 in.; 0.010 in.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B1AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers