Alpha Wire Multi-Conductor & Paired Cables 1606 SL021

Description
1606 SLATE BOX 1000FT
Request a Quote Datasheet
Description
1606 SLATE BOX 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1606 SL021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1606 SL021
Multi-Conductor & Paired Cables 1606 SL021
1606 SLATE BOX 1000FT

1606 SLATE BOX 1000FT

Buy Now
Multiple Conductor Cables - 1606SL021-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1606SL021-ND
Multiple Conductor Cables 1606SL021-ND
6 Conductor Multi-Conductor Cable Silver 26 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Silver 26 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 01C6155 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
01C6155
Unshielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 01C6155
UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 26AWG, 1000FT, 150V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 26AWG, 1000FT, 150V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in. - 70139089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in.
70139089
Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in. 70139089
Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’. For Use with Appletalk Jacket Is Silver Satin Temperature Rating: 150 V 60°C

Unshielded Modular Telephone Cable, 26 AWG Conductor Size, 7⁄34 Stranding, Bare Copper Conductor
Silver satin, 26 AWG stranded 7/34 bare copper, 150 V 60°C insulation material polypropylene. Jacket Material: Silver PVC. Standard Length: 328’ and 1000’.

  • For Use with Appletalk
  • Jacket Is Silver Satin
  • Temperature Rating: 150 V 60°C
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Network Cables
Product Number 1606 SL021 1606SL021-ND 01C6155 70139089
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable, 6 Conductor, 26Awg, 1000Ft, 150V; Cable Shielding Alpha Wire Cable, Telephone; Unshielded Flat (Oval); 6; 26 AWG; 7/34; 0.100 in.; 0.010 in.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC21605M3-0460L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details