Alpha Wire Hook-up Wire 1565 GR005

Description
1565 GREEN 100 FT
Request a Quote
Description
1565 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1565 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1565 GR005
Hook-up Wire 1565 GR005
1565 GREEN 100 FT

1565 GREEN 100 FT

Buy Now
1565 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 100ft - ALP1565-GR005 - Lapp Tannehill
Savage, MN, United States
1565 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 100ft
ALP1565-GR005
1565 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 100ft ALP1565-GR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Green, 100ft, 1565 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 1000V, Green, 100ft, 1565 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1565 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1565 GR005 ALP1565-GR005
Product Name Hook-up Wire 1565 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 1000V - Green - 100ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 120327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details