Alpha Wire Hook-up Wire 1563 RD001

Description
1563 RED 1000 FT
Request a Quote
Description
1563 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1563 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1563 RD001
Hook-up Wire 1563 RD001
1563 RED 1000 FT

1563 RED 1000 FT

Buy Now
1563 RD001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Red - 1000ft - ALP1563-RD001 - Lapp Tannehill
Savage, MN, United States
1563 RD001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Red - 1000ft
ALP1563-RD001
1563 RD001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Red - 1000ft ALP1563-RD001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, Red, 1000ft, 1563 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 1000V, Red, 1000ft, 1563 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1563 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1563 RD001 ALP1563-RD001
Product Name Hook-up Wire 1563 RD001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 1000V - Red - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 166476-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0159 inch (0.4039 mm)
Wire Conductor Pure Silver
North American 26 AWG
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details