Alpha Wire Hook Up Wire 1561 YL005

Description
Alpha Wire 1561 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1561 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425804
Hook Up Wire 8425804
Alpha Wire 1561 YL005 Hook Up Wire

Alpha Wire 1561 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1561 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1561 YL005
Hook-up Wire 1561 YL005
1561 YELLOW 100 FT

1561 YELLOW 100 FT

Buy Now
1561 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 100ft - ALP1561-YL005 - Lapp Tannehill
Savage, MN, United States
1561 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 100ft
ALP1561-YL005
1561 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 100ft ALP1561-YL005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Yellow, 100ft, 1561 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Yellow, 100ft, 1561 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425804 1561 YL005 ALP1561-YL005
Product Name Hook Up Wire Hook-up Wire 1561 YL005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Yellow - 100ft
Approvals Military mil-w-76b type mw CA Prop 65
Nominal Diameter 0.0571 inch (1.45 mm) 0.0570 inch (1.45 mm)
Wire Conductor Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 1/0.64 mm
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1886403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details