Alpha Wire Hook-up Wire 1560 OR005

Description
100' ORG HOOK-UP WIRE 12 AW
Request a Quote
Description
100' ORG HOOK-UP WIRE 12 AW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1560 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1560 OR005
Hook-up Wire 1560 OR005
100' ORG HOOK-UP WIRE 12 AW

100' ORG HOOK-UP WIRE 12 AW

Buy Now
Hook Up Wire - 8425949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425949
Hook Up Wire 8425949
Alpha Wire 1560 OR005 Hook Up Wire

Alpha Wire 1560 OR005 Hook Up Wire

Supplier's Site
1560 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft - ALP1560-OR005 - Lapp Tannehill
Savage, MN, United States
1560 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft
ALP1560-OR005
1560 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft ALP1560-OR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 100ft, 1560 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1560 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 100ft, 1560 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1560 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1560 OR005 8425949 ALP1560-OR005
Product Name Hook-up Wire Hook Up Wire 1560 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft
Approvals Military mil-w-76b type mw CA Prop 65
Nominal Diameter 0.1244 inch (3.16 mm) 0.1250 inch (3.17 mm)
Wire Conductor Copper Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1739253002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details