Alpha Wire Hook-up Wire 1560 BK005

Description
1560 BLACK 100 FT
Request a Quote
Description
1560 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1560 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1560 BK005
Hook-up Wire 1560 BK005
1560 BLACK 100 FT

1560 BLACK 100 FT

Buy Now
Hook Up Wire - 8425946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425946
Hook Up Wire 8425946
Alpha Wire 1560 BK005 Hook Up Wire

Alpha Wire 1560 BK005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 12 AWG; 65/30; 0.016 in.; 0.125 in.; -40 degC; 80 degC; 1000 V - 70136182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 12 AWG; 65/30; 0.016 in.; 0.125 in.; -40 degC; 80 degC; 1000 V
70136182
Wire, Hook-Up; 12 AWG; 65/30; 0.016 in.; 0.125 in.; -40 degC; 80 degC; 1000 V 70136182
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1560 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft - ALP1560-BK005 - Lapp Tannehill
Savage, MN, United States
1560 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft
ALP1560-BK005
1560 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft ALP1560-BK005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 1000V, Black, 100ft, 1560 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1560 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 1000V, Black, 100ft, 1560 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1560 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1560 BK005 8425946 70136182 ALP1560-BK005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 12 AWG; 65/30; 0.016 in.; 0.125 in.; -40 degC; 80 degC; 1000 V 1560 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft
Approvals Military mil-w-76b type mw MIL-W-76B CA Prop 65
Nominal Diameter 0.1244 inch (3.16 mm) 0.1250 inch (3.17 mm)
Wire Conductor Copper Copper Copper
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1002413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details