Alpha Wire 1559 RD005 Hook Up Wire
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 1000V, Red, 100ft, 1559 RD005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1559 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1559 RD005 | 8425927 | ALP1559-RD005 | 70134873 |
| Product Name | Hook-up Wire | Hook Up Wire | 1559 RD005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 1000V - Red - 100ft | Wire, Hook-Up; 14 AWG; 41/30; 0.016 in.; 0.101 in.; -40 degC; 80 degC; 1000 V; |
| Approvals | Military mil-w-76b type mw | CA Prop 65 | MIL-W-76B | |
| Nominal Diameter | 0.0921 inch (2.34 mm) | 0.1060 inch (2.69 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 2.1 mm² (0.0033 in²) | |||
| Stranding Type | 41/0.25 mm |