Alpha Wire Hook Up Wire 1000Ft 16Awg Copper White/black; Jacket Material Alpha Wire 1557 WB001

Description
HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 16Awg Copper White/black; Jacket Material Alpha Wire - 85K9605 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 16Awg Copper White/black; Jacket Material Alpha Wire
85K9605
Hook Up Wire 1000Ft 16Awg Copper White/black; Jacket Material Alpha Wire 85K9605
HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 16AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9605
Product Name Hook Up Wire 1000Ft 16Awg Copper White/black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-0.3-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 0.9800 ft (2.99 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length - 3027007-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers