Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue; Jacket Material Alpha Wire 1555 WU001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue; Jacket Material Alpha Wire - 85K9604 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue; Jacket Material Alpha Wire
85K9604
Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue; Jacket Material Alpha Wire 85K9604
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9604
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details