Alpha Wire 1553 WU001 Hook Up Wire
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Blue, 1000ft, 1553 WU001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1553 WU001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1553 WU001 | 291056 | ALP1553-WU001 |
| Product Name | Hook-up Wire | Hook Up Wire | 1553 WU001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 1000V - White/Blue - 1000ft |
| Rated Temperature | 80 C (176 F) | -40 to 80 C (-40 to 176 F) | |
| Wire Conductor | Copper; Tinned Copper | Copper | |
| North American | 20 AWG | 20 AWG | |
| Stranding Type | 10 |