Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 1000V, Gray, 1000ft, 1553 WS001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1553 WS001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 1553 WS001 | ALP1553-WS001 |
| Product Name | Hook-up Wire | 1553 WS001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 1000V - Gray - 1000ft |
| Approvals | CA Prop 65 | |
| Rated Voltage | 1000 volts | |
| Nominal Diameter | 0.0690 inch (1.75 mm) | |
| Rated Temperature | -40 to 80 C (-40 to 176 F) |