Alpha Wire Hook-up Wire 1551 WH005

Description
1551 WHITE 100 FT
Request a Quote
Description
1551 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1551 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1551 WH005
Hook-up Wire 1551 WH005
1551 WHITE 100 FT

1551 WHITE 100 FT

Buy Now
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V; - 70134831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V;
70134831
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V; 70134831
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1551 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White - 100ft - ALP1551-WH005 - Lapp Tannehill
Savage, MN, United States
1551 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White - 100ft
ALP1551-WH005
1551 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White - 100ft ALP1551-WH005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, White, 100ft, 1551 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, White, 100ft, 1551 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1551 WH005 70134831 ALP1551-WH005
Product Name Hook-up Wire Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V; 1551 WH005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White - 100ft
Approvals MIL-W-76B CA Prop 65
Rated Voltage 1000 volts 1000 volts
Rated Temperature -40 to ? C (-40 to ? F) -40 to 80 C (-40 to 176 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 158572-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details