Alpha Wire 1551 BR005 Hook Up Wire
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, Brown, 100ft, 1551 BR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
| RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8425757 | 1551 BR005 | 70134839 | ALP1551-BR005 |
| Product Name | Hook Up Wire | Hook-up Wire | Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V; | 1551 BR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - Brown - 100ft |
| Approvals | Military mil-w-76b type mw | MIL-W-76B | CA Prop 65 | |
| Nominal Diameter | 0.0618 inch (1.57 mm) | 0.0620 inch (1.57 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.3300 mm² (5.12E-4 in²) | |||
| Stranding Type | 7/0.25 mm |