Alpha Wire Hook-up Wire 1550 WS001

Description
1550 White/Slate 1000 FT
Request a Quote
Description
1550 White/Slate 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1550 WS001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1550 WS001
Hook-up Wire 1550 WS001
1550 White/Slate 1000 FT

1550 White/Slate 1000 FT

Buy Now
1550 WS001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Gray - 1000ft - ALP1550-WS001 - Lapp Tannehill
Savage, MN, United States
1550 WS001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Gray - 1000ft
ALP1550-WS001
1550 WS001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Gray - 1000ft ALP1550-WS001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Gray, 1000ft, 1550 WS001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WS001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Gray, 1000ft, 1550 WS001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WS001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1550 WS001 ALP1550-WS001
Product Name Hook-up Wire 1550 WS001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Gray - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details