Alpha Wire Hook-up Wire 1550 WR005

Description
1550 WH/RED 100 FT
Request a Quote
Description
1550 WH/RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1550 WR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1550 WR005
Hook-up Wire 1550 WR005
1550 WH/RED 100 FT

1550 WH/RED 100 FT

Buy Now
1550 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft - ALP1550-WR005 - Lapp Tannehill
Savage, MN, United States
1550 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft
ALP1550-WR005
1550 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft ALP1550-WR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Red, 100ft, 1550 WR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Red, 100ft, 1550 WR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1550 WR005 ALP1550-WR005
Product Name Hook-up Wire 1550 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 128613-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details