Alpha Wire Hook-up Wire 1550 OR001

Description
1K' ORG HOOK-UP WIRE 24 A
Request a Quote
Description
1K' ORG HOOK-UP WIRE 24 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1550 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1550 OR001
Hook-up Wire 1550 OR001
1K' ORG HOOK-UP WIRE 24 A

1K' ORG HOOK-UP WIRE 24 A

Buy Now
1550 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Orange - 1000ft - ALP1550-OR001 - Lapp Tannehill
Savage, MN, United States
1550 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Orange - 1000ft
ALP1550-OR001
1550 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Orange - 1000ft ALP1550-OR001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 1000ft, 1550 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 1000ft, 1550 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V - 70134787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V
70134787
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V 70134787
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1550 OR001 ALP1550-OR001 70134787
Product Name Hook-up Wire 1550 OR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Orange - 1000ft Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V
Approvals CA Prop 65 MIL-W-76B
Rated Voltage 1000 volts 1000 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 002790-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor E.C. Aluminum
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details