Alpha Wire Hook Up Wire 1550 BK001

Description
Alpha Wire 1550 BK001 Hook Up Wire
Request a Quote
Description
Alpha Wire 1550 BK001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2778022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778022
Hook Up Wire 2778022
Alpha Wire 1550 BK001 Hook Up Wire

Alpha Wire 1550 BK001 Hook Up Wire

Supplier's Site
Hook-up Wire - 1550 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1550 BK001
Hook-up Wire 1550 BK001
1550 BLACK 1000 FT

1550 BLACK 1000 FT

Buy Now
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V; - 70134782 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V;
70134782
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V; 70134782
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1550 BK001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Black - 1000ft - ALP1550-BK001 - Lapp Tannehill
Savage, MN, United States
1550 BK001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Black - 1000ft
ALP1550-BK001
1550 BK001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Black - 1000ft ALP1550-BK001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Black, 1000ft, 1550 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Black, 1000ft, 1550 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2778022 1550 BK001 70134782 ALP1550-BK001
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V; 1550 BK001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Black - 1000ft
Rated Temperature 80 C (176 F) -40 to ? C (-40 to ? F) -40 to 80 C (-40 to 176 F)
North American 24 AWG 24 AWG 24 AWG
Stranding Type 7
Approvals MIL-W-76B CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0359593001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details