Alpha Wire Multiple Conductor Cables 1450/16 BK001

Description
2 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1450/16BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1450/16BK001-ND
Multiple Conductor Cables 1450/16BK001-ND
2 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1450/16 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1450/16 BK001
Multi-Conductor & Paired Cables 1450/16 BK001
1450/16 BLACK 1000 FT

1450/16 BLACK 1000 FT

Buy Now
Control Cable - 2774415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2774415
Control Cable 2774415
Alpha Wire 1450/16 BK001 Control Cable

Alpha Wire 1450/16 BK001 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450/16 BK001 - ALP1450/16-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450/16 BK001
ALP1450/16-BK001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450/16 BK001 ALP1450/16-BK001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1450/16 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450/16 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.327 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1450/16 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450/16 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.327 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1450/16BK001-ND 1450/16 BK001 2774415 ALP1450/16-BK001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450/16 BK001
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details