Alpha Wire Multi-Conductor & Paired Cables 1307C SL001

Description
1307C SLATE 1000 FT
Request a Quote Datasheet
Description
1307C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1307C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1307C SL001
Multi-Conductor & Paired Cables 1307C SL001
1307C SLATE 1000 FT

1307C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1307C SL001 - ALP1307C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1307C SL001
ALP1307C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1307C SL001 ALP1307C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1307C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1307C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.289 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1307C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1307C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.289 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Cable Multipair, 6Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 02F8819 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 6Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
02F8819
Unshielded Cable Multipair, 6Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 02F8819
UNSHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1307C SL001 ALP1307C-SL001 02F8819
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1307C SL001 Unshielded Cable Multipair, 6Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details